multicomp PRO Wire-Board Connector, Receptacle, 4 Position, 3Mm; Connector Systems Multicomp Pro MC34329

Description
WIRE-BOARD CONNECTOR, RECEPTACLE, 4 POSITION, 3MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:3mm; No. of Rows:2Rows; No. of Contacts:4Contacts; Contact Termination Type:Through Hole; Product Range:MC34 Series; Connector Shroud:-RoHS Compliant: Yes
Datasheet
Description
WIRE-BOARD CONNECTOR, RECEPTACLE, 4 POSITION, 3MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:3mm; No. of Rows:2Rows; No. of Contacts:4Contacts; Contact Termination Type:Through Hole; Product Range:MC34 Series; Connector Shroud:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire-Board Connector, Receptacle, 4 Position, 3Mm; Connector Systems Multicomp Pro - 08N6835 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector, Receptacle, 4 Position, 3Mm; Connector Systems Multicomp Pro
08N6835
Wire-Board Connector, Receptacle, 4 Position, 3Mm; Connector Systems Multicomp Pro 08N6835
WIRE-BOARD CONNECTOR, RECEPTACLE, 4 POSITION, 3MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:3mm; No. of Rows:2Rows; No. of Contacts:4Contacts; Contact Termination Type:Through Hole; Product Range:MC34 Series; Connector Shroud:-RoHS Compliant: Yes

WIRE-BOARD CONNECTOR, RECEPTACLE, 4 POSITION, 3MM; Connector Systems:Wire-to-Board; Pitch Spacing:3mm; No. of Rows:2Rows; No. of Contacts:4Contacts; Contact Termination Type:Through Hole; Product Range:MC34 Series; Connector Shroud:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 08N6835
Product Name Wire-Board Connector, Receptacle, 4 Position, 3Mm; Connector Systems Multicomp Pro
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products