multicomp PRO Connector Contact, Pin, 16Awg, Crimp; Product Range Multicomp Pro MC343153

Description
CONNECTOR CONTACT, PIN, 16AWG, CRIMP; Product Range:-; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Contact Plating:Tin Plated Contacts; For Use With:4.2mm Connectors; Wire Size AWG Min:16AWG RoHS Compliant: Yes
Datasheet
Description
CONNECTOR CONTACT, PIN, 16AWG, CRIMP; Product Range:-; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Contact Plating:Tin Plated Contacts; For Use With:4.2mm Connectors; Wire Size AWG Min:16AWG RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Contact, Pin, 16Awg, Crimp; Product Range Multicomp Pro - 27T2915 - Newark, An Avnet Company
Chicago, IL, United States
Connector Contact, Pin, 16Awg, Crimp; Product Range Multicomp Pro
27T2915
Connector Contact, Pin, 16Awg, Crimp; Product Range Multicomp Pro 27T2915
CONNECTOR CONTACT, PIN, 16AWG, CRIMP; Product Range:-; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Contact Plating:Tin Plated Contacts; For Use With:4.2mm Connectors; Wire Size AWG Min:16AWG RoHS Compliant: Yes

CONNECTOR CONTACT, PIN, 16AWG, CRIMP; Product Range:-; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Contact Plating:Tin Plated Contacts; For Use With:4.2mm Connectors; Wire Size AWG Min:16AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 27T2915
Product Name Connector Contact, Pin, 16Awg, Crimp; Product Range Multicomp Pro
Termination Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Switch-disconnector - switch disconnector - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 690 volts
Current Rating 25.0 amps
View Details
Powerpole ® 15-45 25A Vertical PCB Contacts Tin Plated 29.7mm, Low Detent - 1377G13 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Power Entry Modules (PEM) - 486-3-109-604-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 1.0 amps
View Details
2 suppliers