multicomp PRO Connector Contact, Pin, 24-18Awg, Crimp; Product Range Multicomp Pro MC343152

Description
CONNECTOR CONTACT, PIN, 24-18AWG, CRIMP; Product Range:-; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Contact Plating:Tin Plated Contacts; For Use With:4.2mm Connectors; Wire Size AWG Min:24AWG RoHS Compliant: Yes
Datasheet
Description
CONNECTOR CONTACT, PIN, 24-18AWG, CRIMP; Product Range:-; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Contact Plating:Tin Plated Contacts; For Use With:4.2mm Connectors; Wire Size AWG Min:24AWG RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Contact, Pin, 24-18Awg, Crimp; Product Range Multicomp Pro - 27T2914 - Newark, An Avnet Company
Chicago, IL, United States
Connector Contact, Pin, 24-18Awg, Crimp; Product Range Multicomp Pro
27T2914
Connector Contact, Pin, 24-18Awg, Crimp; Product Range Multicomp Pro 27T2914
CONNECTOR CONTACT, PIN, 24-18AWG, CRIMP; Product Range:-; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Contact Plating:Tin Plated Contacts; For Use With:4.2mm Connectors; Wire Size AWG Min:24AWG RoHS Compliant: Yes

CONNECTOR CONTACT, PIN, 24-18AWG, CRIMP; Product Range:-; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Contact Plating:Tin Plated Contacts; For Use With:4.2mm Connectors; Wire Size AWG Min:24AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 27T2914
Product Name Connector Contact, Pin, 24-18Awg, Crimp; Product Range Multicomp Pro
Termination Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STARLINE - amphenol connectors starline series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Power Entry Modules (PEM) - 486-3-103-835-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details