The Connector Contact, Pin, 28-22 AWG, Crimp from the Multicomp Pro range is designed for use with 4.2mm connectors. It accommodates wire sizes from 28 AWG to 22 AWG and features a tin-plated finish for enhanced conductivity. The product has a current rating of 9 AC/DC and a voltage rating of 600V AC/DC, making it suitable for various applications. It offers a maximum contact resistance of 10 mΩ and can withstand a voltage of 1,500V AC for one minute. The operating temperature range is from -40°C to 105°C, ensuring reliability in diverse environments. This contact is compatible with 2257 series housings, providing versatility in connector assembly.
CONNECTOR CONTACT, PIN, 28-22AWG, CRIMP; Product Range:-; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Tin Plated Contacts; For Use With:4.2mm Connectors; Wire Size AWG Min:28AWG RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 27T2913 |
| Product Name | Connector Contact, Pin, 28-22Awg, Crimp; Product Range Multicomp Pro |
| Termination | Crimp |