multicomp PRO Switch, Rocker, Spdt, 16A, 250V, Black; Switch Operation Multicomp MC34231-011-21

Description
SWITCH, ROCKER, SPDT, 16A, 250V, BLACK; Switch Operation:On-On; Contact Configuration:SPDT; Illumination:Non Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Black; Product Range:MC34 Series; Contact Current AC Max:20ARoHS Compliant: Yes
Datasheet
Description
SWITCH, ROCKER, SPDT, 16A, 250V, BLACK; Switch Operation:On-On; Contact Configuration:SPDT; Illumination:Non Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Black; Product Range:MC34 Series; Contact Current AC Max:20ARoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Rocker, Spdt, 16A, 250V, Black; Switch Operation Multicomp - 74M3098 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Rocker, Spdt, 16A, 250V, Black; Switch Operation Multicomp
74M3098
Switch, Rocker, Spdt, 16A, 250V, Black; Switch Operation Multicomp 74M3098
SWITCH, ROCKER, SPDT, 16A, 250V, BLACK; Switch Operation:On-On; Contact Configuration:SPDT; Illumination:Non Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Black; Product Range:MC34 Series; Contact Current AC Max:20ARoHS Compliant: Yes

SWITCH, ROCKER, SPDT, 16A, 250V, BLACK; Switch Operation:On-On; Contact Configuration:SPDT; Illumination:Non Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Black; Product Range:MC34 Series; Contact Current AC Max:20ARoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Rocker Switches
Product Number 74M3098
Product Name Switch, Rocker, Spdt, 16A, 250V, Black; Switch Operation Multicomp
Rocker Actuator Rocker
Unlock Full Specs
to access all available technical data

Similar Products

RS/QS Rocker Switch Modules -  - Sensata Technologies
Sensata Technologies
Specs
Operating Temperature -40 to 185 F (-40 to 85 C)
Mechanical Life 1.00E6
View Details
Switches - MMP-SW-30A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Standards / Compliances CSA Certified; UL Listed
Current Rating 30 amps
DC Voltage Rating 12 to 250 volts
View Details
Switch, SPDT, rocker - K122283A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Pole & Throw Specifications Single Pole, Double Throw
View Details
Switches - Rocker Switches - 5-1571986-9 - Shenzhen Shengyu Electronics Technology Limited
Specs
Rocker Actuator Concave (Standard V)
Switch Function Momentary
Momentary Contact Switch Function Three Position Momentary (Center OFF); Mom-Off-Mom
View Details