multicomp PRO Axial Fan, 17Mm, 3Vdc; Supply Voltage Vdc Multicomp MC34117

Description
AXIAL FAN, 17MM, 3VDC; Supply Voltage VDC:3V; Fan Frame Type:Square; Fan Frame Size:17mm; External Depth:3mm; Bearing Type:Vapo Bearing; Air Flow - CFM:0.217CFM; Noise Rating:32.8dBA; Power Rating:117mW; Rated Speed:13000rpm RoHS Compliant: Yes
Datasheet
Description
AXIAL FAN, 17MM, 3VDC; Supply Voltage VDC:3V; Fan Frame Type:Square; Fan Frame Size:17mm; External Depth:3mm; Bearing Type:Vapo Bearing; Air Flow - CFM:0.217CFM; Noise Rating:32.8dBA; Power Rating:117mW; Rated Speed:13000rpm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Axial Fan, 17Mm, 3Vdc; Supply Voltage Vdc Multicomp - 25R6549 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 17Mm, 3Vdc; Supply Voltage Vdc Multicomp
25R6549
Axial Fan, 17Mm, 3Vdc; Supply Voltage Vdc Multicomp 25R6549
AXIAL FAN, 17MM, 3VDC; Supply Voltage VDC:3V; Fan Frame Type:Square; Fan Frame Size:17mm; External Depth:3mm; Bearing Type:Vapo Bearing; Air Flow - CFM:0.217CFM; Noise Rating:32.8dBA; Power Rating:117mW; Rated Speed:13000rpm RoHS Compliant: Yes

AXIAL FAN, 17MM, 3VDC; Supply Voltage VDC:3V; Fan Frame Type:Square; Fan Frame Size:17mm; External Depth:3mm; Bearing Type:Vapo Bearing; Air Flow - CFM:0.217CFM; Noise Rating:32.8dBA; Power Rating:117mW; Rated Speed:13000rpm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 25R6549
Product Name Axial Fan, 17Mm, 3Vdc; Supply Voltage Vdc Multicomp
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 0.2170 SCFM (0.3688 m³/hr)
Nominal Voltage 3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Type 7F.21 - Reverse flow filter fan - 7F2190241020 - Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Operating Temperature 5 to 131 F (-15 to 55 C)
View Details
SANYO DENKI Cooling Fans - Splash Proof Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Electrical - Climate Control - Filtered Fans - RH60000N4S16FDA - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Thickness/Length 15.51 inch (394 mm)
View Details