multicomp PRO Axial Fan, 15Mm, 3Vdc; Supply Voltage Vdc Multicomp MC34115

Description
AXIAL FAN, 15MM, 3VDC; Supply Voltage VDC:3V; Fan Frame Type:Square; Fan Frame Size:15.4mm; External Depth:3mm; Bearing Type:Vapo Bearing; Air Flow - CFM:0.31CFM; Noise Rating:30.9dBA; Power Rating:117mW; Rated Speed:14500rpm RoHS Compliant: Yes
Description
AXIAL FAN, 15MM, 3VDC; Supply Voltage VDC:3V; Fan Frame Type:Square; Fan Frame Size:15.4mm; External Depth:3mm; Bearing Type:Vapo Bearing; Air Flow - CFM:0.31CFM; Noise Rating:30.9dBA; Power Rating:117mW; Rated Speed:14500rpm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Axial Fan, 15Mm, 3Vdc; Supply Voltage Vdc Multicomp - 25R6547 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 15Mm, 3Vdc; Supply Voltage Vdc Multicomp
25R6547
Axial Fan, 15Mm, 3Vdc; Supply Voltage Vdc Multicomp 25R6547
AXIAL FAN, 15MM, 3VDC; Supply Voltage VDC:3V; Fan Frame Type:Square; Fan Frame Size:15.4mm; External Depth:3mm; Bearing Type:Vapo Bearing; Air Flow - CFM:0.31CFM; Noise Rating:30.9dBA; Power Rating:117mW; Rated Speed:14500rpm RoHS Compliant: Yes

AXIAL FAN, 15MM, 3VDC; Supply Voltage VDC:3V; Fan Frame Type:Square; Fan Frame Size:15.4mm; External Depth:3mm; Bearing Type:Vapo Bearing; Air Flow - CFM:0.31CFM; Noise Rating:30.9dBA; Power Rating:117mW; Rated Speed:14500rpm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 25R6547
Product Name Axial Fan, 15Mm, 3Vdc; Supply Voltage Vdc Multicomp
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 0.3100 SCFM (0.5269 m³/hr)
Nominal Voltage 3 volts
Unlock Full Specs
to access all available technical data

Similar Products

SANYO DENKI Cooling Fans - Centrifugal Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Centrifugal Blower (radial)
Motor Type DC
View Details
Type 7F.21 - Reverse flow filter fan - 7F2181205700 - Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 388 to 412 SCFM (660 to 700 m³/hr)
Nominal Power 110 to 140 watts
View Details
Electrical - Climate Control - Filtered Fans - XF4115 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 105 SCFM (178 m³/hr)
Nominal Voltage 115 volts
View Details
Axial Fan - 125DH 12 VDC - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 104 SCFM (177 m³/hr)
Maximum Sound Level 43 dbA
View Details