multicomp PRO Axial Fan, 12Mm, 3Vdc; Supply Voltage Vdc Multicomp MC34114

Description
AXIAL FAN, 12MM, 3VDC; Supply Voltage VDC:3V; Fan Frame Type:Square; Fan Frame Size:12mm; External Depth:3mm; Bearing Type:Vapo Bearing; Air Flow - CFM:0.21CFM; Noise Rating:28.3dBA; Power Rating:273mW; Rated Speed:16500rpm RoHS Compliant: Yes
Datasheet
Description
AXIAL FAN, 12MM, 3VDC; Supply Voltage VDC:3V; Fan Frame Type:Square; Fan Frame Size:12mm; External Depth:3mm; Bearing Type:Vapo Bearing; Air Flow - CFM:0.21CFM; Noise Rating:28.3dBA; Power Rating:273mW; Rated Speed:16500rpm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Axial Fan, 12Mm, 3Vdc; Supply Voltage Vdc Multicomp - 25R6546 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 12Mm, 3Vdc; Supply Voltage Vdc Multicomp
25R6546
Axial Fan, 12Mm, 3Vdc; Supply Voltage Vdc Multicomp 25R6546
AXIAL FAN, 12MM, 3VDC; Supply Voltage VDC:3V; Fan Frame Type:Square; Fan Frame Size:12mm; External Depth:3mm; Bearing Type:Vapo Bearing; Air Flow - CFM:0.21CFM; Noise Rating:28.3dBA; Power Rating:273mW; Rated Speed:16500rpm RoHS Compliant: Yes

AXIAL FAN, 12MM, 3VDC; Supply Voltage VDC:3V; Fan Frame Type:Square; Fan Frame Size:12mm; External Depth:3mm; Bearing Type:Vapo Bearing; Air Flow - CFM:0.21CFM; Noise Rating:28.3dBA; Power Rating:273mW; Rated Speed:16500rpm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 25R6546
Product Name Axial Fan, 12Mm, 3Vdc; Supply Voltage Vdc Multicomp
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 0.2100 SCFM (0.3569 m³/hr)
Nominal Voltage 3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fans - 285462 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 196 SCFM (333 m³/hr)
Blower/Fan Type Axial Fan
View Details
SANYO DENKI Cooling Fans - Centrifugal Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Centrifugal Blower (radial)
Motor Type DC
View Details
Electrical - Climate Control - Filtered Fans - RHA20000N4G - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
View Details