multicomp PRO Dc Brushless Dfan, 17 X 3Mm, 3V; Blower Type Multicomp MC34111

Description
DC BRUSHLESS DFAN, 17 X 3MM, 3V; Blower Type:Flatpak; Supply Voltage:3VDC; Voltage Type:DC; Fan Frame Size:17mm; External Depth:3mm; Air Flow - CFM:0.22CFM; Air Flow - m3/min:0.01m³/min; Noise Rating:32.3dBA; Power Rating:129mW RoHS Compliant: Yes
Datasheet
Description
DC BRUSHLESS DFAN, 17 X 3MM, 3V; Blower Type:Flatpak; Supply Voltage:3VDC; Voltage Type:DC; Fan Frame Size:17mm; External Depth:3mm; Air Flow - CFM:0.22CFM; Air Flow - m3/min:0.01m³/min; Noise Rating:32.3dBA; Power Rating:129mW RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc Brushless Dfan, 17 X 3Mm, 3V; Blower Type Multicomp - 25R6543 - Newark, An Avnet Company
Chicago, IL, United States
Dc Brushless Dfan, 17 X 3Mm, 3V; Blower Type Multicomp
25R6543
Dc Brushless Dfan, 17 X 3Mm, 3V; Blower Type Multicomp 25R6543
DC BRUSHLESS DFAN, 17 X 3MM, 3V; Blower Type:Flatpak; Supply Voltage:3VDC; Voltage Type:DC; Fan Frame Size:17mm; External Depth:3mm; Air Flow - CFM:0.22CFM; Air Flow - m3/min:0.01m³/min; Noise Rating:32.3dBA; Power Rating:129mW RoHS Compliant: Yes

DC BRUSHLESS DFAN, 17 X 3MM, 3V; Blower Type:Flatpak; Supply Voltage:3VDC; Voltage Type:DC; Fan Frame Size:17mm; External Depth:3mm; Air Flow - CFM:0.22CFM; Air Flow - m3/min:0.01m³/min; Noise Rating:32.3dBA; Power Rating:129mW RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Fans and Blowers (industrial)
Product Number 25R6543
Product Name Dc Brushless Dfan, 17 X 3Mm, 3V; Blower Type Multicomp
Air Flow Rate 0 SCFM (0.3739 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

Filter Fans - 4682779 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration Filter Fans
Fan / Blower Diameter 6.5 inch (165 mm)
Air Flow Rate 14 SCFM (23 m³/hr)
View Details
Turbo Blower - Magnetic bearing Turbo Blower - Kaeser Compressors, Inc.
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean
View Details
In-Line Centrifugal - Series 04 - Hartzell Air Movement
Specs
Fan / Blower Diameter 12.0 to 49.0 inch (305 to 1245 mm)
Features Dampers
Static Pressure Range 0 to 8 in H2O (0.0 to 14.95 Torr)
View Details