multicomp PRO Axial Fan, 20Mm, 5Vdc, 179Ma; Supply Voltage Vdc Multicomp MC33873

Description
AXIAL FAN, 20MM, 5VDC, 179mA; Supply Voltage VDC:5V; Fan Frame Type:Square; Fan Frame Size:20mm; External Depth:10mm; Bearing Type:Vapo Bearing; Air Flow - CFM:1.5CFM; Noise Rating:20dBA; Power Rating:-; Rated Speed:14000rpm RoHS Compliant: Yes
Datasheet
Description
AXIAL FAN, 20MM, 5VDC, 179mA; Supply Voltage VDC:5V; Fan Frame Type:Square; Fan Frame Size:20mm; External Depth:10mm; Bearing Type:Vapo Bearing; Air Flow - CFM:1.5CFM; Noise Rating:20dBA; Power Rating:-; Rated Speed:14000rpm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Axial Fan, 20Mm, 5Vdc, 179Ma; Supply Voltage Vdc Multicomp - 28W2512 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 20Mm, 5Vdc, 179Ma; Supply Voltage Vdc Multicomp
28W2512
Axial Fan, 20Mm, 5Vdc, 179Ma; Supply Voltage Vdc Multicomp 28W2512
AXIAL FAN, 20MM, 5VDC, 179mA; Supply Voltage VDC:5V; Fan Frame Type:Square; Fan Frame Size:20mm; External Depth:10mm; Bearing Type:Vapo Bearing; Air Flow - CFM:1.5CFM; Noise Rating:20dBA; Power Rating:-; Rated Speed:14000rpm RoHS Compliant: Yes

AXIAL FAN, 20MM, 5VDC, 179mA; Supply Voltage VDC:5V; Fan Frame Type:Square; Fan Frame Size:20mm; External Depth:10mm; Bearing Type:Vapo Bearing; Air Flow - CFM:1.5CFM; Noise Rating:20dBA; Power Rating:-; Rated Speed:14000rpm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 28W2512
Product Name Axial Fan, 20Mm, 5Vdc, 179Ma; Supply Voltage Vdc Multicomp
Application Industrial/Commercial Fans and Blowers
Unlock Full Specs
to access all available technical data

Similar Products

Type 7F.20 - Filter Fan - 7F20812042500 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 147 to 174 SCFM (250 to 295 m³/hr)
Nominal Power 42 to 48 watts
View Details
SANYO DENKI Cooling Fans - Silent Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Electrical - Climate Control - Filtered Fans - PF11000T12LG - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Nominal Voltage 115 volts
Nominal Power 11 watts
View Details
Filter Fan Plus- Airflow Direction
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 200 to 232 SCFM (339 to 394 m³/hr)
Nominal Voltage 115 volts
View Details