multicomp PRO Axial Fan, 120 Mm, 138 Cfm, 48 Dba; Supply Voltage Vdc Multicomp MC33868

Description
AXIAL FAN, 120 MM, 138 CFM, 48 dBA; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:120mm; External Depth:38mm; Bearing Type:Vapo Bearing; Air Flow - CFM:138CFM; Noise Rating:48dBA; Power Rating:9.2W; IP Rating:- RoHS Compliant: Yes
Description
AXIAL FAN, 120 MM, 138 CFM, 48 dBA; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:120mm; External Depth:38mm; Bearing Type:Vapo Bearing; Air Flow - CFM:138CFM; Noise Rating:48dBA; Power Rating:9.2W; IP Rating:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Axial Fan, 120 Mm, 138 Cfm, 48 Dba; Supply Voltage Vdc Multicomp - 14R8254 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 120 Mm, 138 Cfm, 48 Dba; Supply Voltage Vdc Multicomp
14R8254
Axial Fan, 120 Mm, 138 Cfm, 48 Dba; Supply Voltage Vdc Multicomp 14R8254
AXIAL FAN, 120 MM, 138 CFM, 48 dBA; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:120mm; External Depth:38mm; Bearing Type:Vapo Bearing; Air Flow - CFM:138CFM; Noise Rating:48dBA; Power Rating:9.2W; IP Rating:- RoHS Compliant: Yes

AXIAL FAN, 120 MM, 138 CFM, 48 dBA; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:120mm; External Depth:38mm; Bearing Type:Vapo Bearing; Air Flow - CFM:138CFM; Noise Rating:48dBA; Power Rating:9.2W; IP Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 14R8254
Product Name Axial Fan, 120 Mm, 138 Cfm, 48 Dba; Supply Voltage Vdc Multicomp
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 138 SCFM (235 m³/hr)
Nominal Voltage 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

ADDA Cooling Fans - Waterproof Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Thickness/Length 0.98 to 1.50 inch (25 to 38 mm)
View Details
Electrical - Climate Control - Filtered Fans - PFA20000T3RBK - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
View Details
Axial Fans - 2557270 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 91.11 SCFM (155 m³/hr)
Nominal Voltage 12 volts
View Details
Roof Filter Fan RFP 018 - 01860.0-00 - STEGO
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 177 SCFM (301 m³/hr)
Nominal Voltage 230 volts
View Details