multicomp PRO Switch, Rocker, Spst, 15A, 250V, Black; Switch Operation Multicomp MC33428-001-11

Description
SWITCH, ROCKER, SPST, 15A, 250V, BLACK; Switch Operation:On-Off; Contact Configuration:SPST; Illumination:Non Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Black; Product Range:MC334 Series; Contact Voltage VAC:125VRoHS Compliant: Yes
Description
SWITCH, ROCKER, SPST, 15A, 250V, BLACK; Switch Operation:On-Off; Contact Configuration:SPST; Illumination:Non Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Black; Product Range:MC334 Series; Contact Voltage VAC:125VRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Switch, Rocker, Spst, 15A, 250V, Black; Switch Operation Multicomp - 97K4671 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Rocker, Spst, 15A, 250V, Black; Switch Operation Multicomp
97K4671
Switch, Rocker, Spst, 15A, 250V, Black; Switch Operation Multicomp 97K4671
SWITCH, ROCKER, SPST, 15A, 250V, BLACK; Switch Operation:On-Off; Contact Configuration:SPST; Illumination:Non Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Black; Product Range:MC334 Series; Contact Voltage VAC:125VRoHS Compliant: Yes

SWITCH, ROCKER, SPST, 15A, 250V, BLACK; Switch Operation:On-Off; Contact Configuration:SPST; Illumination:Non Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Black; Product Range:MC334 Series; Contact Voltage VAC:125VRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Rocker Switches
Product Number 97K4671
Product Name Switch, Rocker, Spst, 15A, 250V, Black; Switch Operation Multicomp
Rocker Actuator Rocker
Unlock Full Specs
to access all available technical data

Similar Products

15 Amp 4 Way Decorative Switch, Residential Grade - 1006 - Suzhou Ele Mfg Co., Ltd.
Specs
Standards / Compliances UL Listed
Operating Temperature -40 to 140 F (-40 to 60 C)
Length / Diameter 4.17 inch (106 mm)
View Details
Double-pole, Single-throw On/Off Rocker Switch - 82710030 - Interpower
Specs
Rocker Actuator Rocker
Pole & Throw Specifications Double Pole, Single Throw
Operating Temperature 212 F (100 C)
View Details
Switches - MMP-SW-30A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Standards / Compliances CSA Certified; UL Listed
Current Rating 30 amps
DC Voltage Rating 12 to 250 volts
View Details
Rocker Switches - 7932493 - RS Components, Ltd.
RS Components, Ltd.
Specs
Momentary Contact Switch Function On-none-off
Pole & Throw Specifications Single Pole, Single Throw
Terminal Type Quick connect
View Details