multicomp PRO Heat Sink; Thermal Resistance Multicomp MC33290

Description
HEAT SINK; Thermal Resistance:8.8°C/W; Packages Cooled:TO-220; External Width - Metric:34.5mm; External Height - Metric:50mm; External Length - Metric:12.5mm; External Diameter - Metric:-; Heat Sink Material:-; Product Range:- RoHS Compliant: Yes
Description
HEAT SINK; Thermal Resistance:8.8°C/W; Packages Cooled:TO-220; External Width - Metric:34.5mm; External Height - Metric:50mm; External Length - Metric:12.5mm; External Diameter - Metric:-; Heat Sink Material:-; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Heat Sink; Thermal Resistance Multicomp - 09R3175 - Newark, An Avnet Company
Chicago, IL, United States
Heat Sink; Thermal Resistance Multicomp
09R3175
Heat Sink; Thermal Resistance Multicomp 09R3175
HEAT SINK; Thermal Resistance:8.8°C/W; Packages Cooled:TO-220; External Width - Metric:34.5mm; External Height - Metric:50mm; External Length - Metric:12.5mm; External Diameter - Metric:-; Heat Sink Material:-; Product Range:- RoHS Compliant: Yes

HEAT SINK; Thermal Resistance:8.8°C/W; Packages Cooled:TO-220; External Width - Metric:34.5mm; External Height - Metric:50mm; External Length - Metric:12.5mm; External Diameter - Metric:-; Heat Sink Material:-; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Heat Sinks
Product Number 09R3175
Product Name Heat Sink; Thermal Resistance Multicomp
L 12 mm (0.4921 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Heat Pipe Die-cast Heat Sink -  - USUSTK LIMITED
Specs
Material Aluminum; Copper
View Details
Heatsinks - 8670969 - RS Components, Ltd.
RS Components, Ltd.
Specs
L 300 mm (11.81 inch)
W 12 mm (0.4724 inch)
Material Copper; Copper
View Details
Heat Sink - RLS90019 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
L 140 mm (5.5 inch)
W 121 mm (4.75 inch)
H 66.8 mm (2.63 inch)
View Details