multicomp PRO Heat Sink; Thermal Resistance Multicomp MC33279

Description
HEAT SINK; Thermal Resistance:7.1°C/W; Packages Cooled:TO-220; External Width - Metric:42mm; External Height - Metric:24.99mm; External Length - Metric:38mm; External Diameter - Metric:-; Heat Sink Material:-; Product Range:- RoHS Compliant: Yes
Description
HEAT SINK; Thermal Resistance:7.1°C/W; Packages Cooled:TO-220; External Width - Metric:42mm; External Height - Metric:24.99mm; External Length - Metric:38mm; External Diameter - Metric:-; Heat Sink Material:-; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Heat Sink; Thermal Resistance Multicomp - 09R3164 - Newark, An Avnet Company
Chicago, IL, United States
Heat Sink; Thermal Resistance Multicomp
09R3164
Heat Sink; Thermal Resistance Multicomp 09R3164
HEAT SINK; Thermal Resistance:7.1°C/W; Packages Cooled:TO-220; External Width - Metric:42mm; External Height - Metric:24.99mm; External Length - Metric:38mm; External Diameter - Metric:-; Heat Sink Material:-; Product Range:- RoHS Compliant: Yes

HEAT SINK; Thermal Resistance:7.1°C/W; Packages Cooled:TO-220; External Width - Metric:42mm; External Height - Metric:24.99mm; External Length - Metric:38mm; External Diameter - Metric:-; Heat Sink Material:-; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Heat Sinks
Product Number 09R3164
Product Name Heat Sink; Thermal Resistance Multicomp
L 38 mm (1.5 inch)
Unlock Full Specs
to access all available technical data

Similar Products

CNC Machining Heat Sinks -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Device Passive Heat Sink
Heat sink Fin Style: Straight
View Details
Molybdenum copper series - 80800930 - ToneCooling Technology Co., Ltd
ToneCooling Technology Co., Ltd
Specs
L 90 mm (3.52 inch)
W 89.5 mm (3.52 inch)
H 69 mm (2.72 inch)
View Details
Heatsinks - 1235627 - RS Components, Ltd.
RS Components, Ltd.
Specs
L 85 mm (3.35 inch)
W 85 mm (3.35 inch)
H 6 mm (0.2362 inch)
View Details
Heat Sink - RLS90018 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
L 81 mm (3.19 inch)
W 44.96 mm (1.77 inch)
H 95 mm (3.74 inch)
View Details