multicomp PRO Heat Sink; Thermal Resistance Multicomp MC33274

Description
HEAT SINK; Thermal Resistance:5.9°C/W; Packages Cooled:TO-218, TO-220, TO-247; External Width - Metric:35mm; External Height - Metric:50mm; External Length - Metric:25.4mm; External Diameter - Metric:-; Heat Sink Material:- RoHS Compliant: Yes
Description
HEAT SINK; Thermal Resistance:5.9°C/W; Packages Cooled:TO-218, TO-220, TO-247; External Width - Metric:35mm; External Height - Metric:50mm; External Length - Metric:25.4mm; External Diameter - Metric:-; Heat Sink Material:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Heat Sink; Thermal Resistance Multicomp - 09R3159 - Newark, An Avnet Company
Chicago, IL, United States
Heat Sink; Thermal Resistance Multicomp
09R3159
Heat Sink; Thermal Resistance Multicomp 09R3159
HEAT SINK; Thermal Resistance:5.9°C/W; Packages Cooled:TO-218, TO-220, TO-247; External Width - Metric:35mm; External Height - Metric:50mm; External Length - Metric:25.4mm; External Diameter - Metric:-; Heat Sink Material:- RoHS Compliant: Yes

HEAT SINK; Thermal Resistance:5.9°C/W; Packages Cooled:TO-218, TO-220, TO-247; External Width - Metric:35mm; External Height - Metric:50mm; External Length - Metric:25.4mm; External Diameter - Metric:-; Heat Sink Material:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Heat Sinks
Product Number 09R3159
Product Name Heat Sink; Thermal Resistance Multicomp
L 25 mm (1 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Skived-Fin Heat Sink -  - USUSTK LIMITED
Specs
Material Aluminum
View Details
Mechanical Products / Heat Sink - aluminium-profile-cnc-2-28025 - TPS Elektronik GmbH
Specs
W 140 mm (5.51 inch)
H 25 mm (0.9843 inch)
Material Stainless steel tube
View Details
Heat Sink - RLS90019 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
L 140 mm (5.5 inch)
W 121 mm (4.75 inch)
H 66.8 mm (2.63 inch)
View Details