multicomp PRO Fuse, Ptc Reset, 60V, 140Ma, Smd; Pptc Case Style Multicomp Pro MC33187

Description
FUSE, PTC RESET, 60V, 140mA, SMD; PPTC Case Style:1812 (4532 Metric); Product Range:MC33 Series; Voltage Rating:60VDC; Holding Current:140mA; Tripping Current:300mA; Time to Trip:0.02s; Current Rating Max:10A; External Depth:0.9mm RoHS Compliant: Yes
Datasheet
Description
FUSE, PTC RESET, 60V, 140mA, SMD; PPTC Case Style:1812 (4532 Metric); Product Range:MC33 Series; Voltage Rating:60VDC; Holding Current:140mA; Tripping Current:300mA; Time to Trip:0.02s; Current Rating Max:10A; External Depth:0.9mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse, Ptc Reset, 60V, 140Ma, Smd; Pptc Case Style Multicomp Pro - 06R3434 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Ptc Reset, 60V, 140Ma, Smd; Pptc Case Style Multicomp Pro
06R3434
Fuse, Ptc Reset, 60V, 140Ma, Smd; Pptc Case Style Multicomp Pro 06R3434
FUSE, PTC RESET, 60V, 140mA, SMD; PPTC Case Style:1812 (4532 Metric); Product Range:MC33 Series; Voltage Rating:60VDC; Holding Current:140mA; Tripping Current:300mA; Time to Trip:0.02s; Current Rating Max:10A; External Depth:0.9mm RoHS Compliant: Yes

FUSE, PTC RESET, 60V, 140mA, SMD; PPTC Case Style:1812 (4532 Metric); Product Range:MC33 Series; Voltage Rating:60VDC; Holding Current:140mA; Tripping Current:300mA; Time to Trip:0.02s; Current Rating Max:10A; External Depth:0.9mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Fuses
Product Number 06R3434
Product Name Fuse, Ptc Reset, 60V, 140Ma, Smd; Pptc Case Style Multicomp Pro
Approvals / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 002641025 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 500 volts
Rated Current 100 amps
View Details
International Fuse Quick Acting 5A - 81411581 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature -25 to 70 C (-13 to 158 F)
Rated Voltage 250 volts
View Details
Fuse - 282-458 - WAGO
Specs
Rated Voltage 240 volts
Rated Current 10 amps
View Details
3 suppliers
Fuses - 2019-CCF1N6.3TTETR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
3 suppliers