FUSE, PTC RESET, 90V, 2.5A, RADIAL; Product Range:MC33 Series; Voltage Rating:90VDC; Holding Current:2.5A; Tripping Current:5A; Time to Trip:15.6s; Fuse Shape:Round; Current Rating Max:40A; Lead Spacing:10.2mm; Diameter:21.3mm RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resettable PTCs |
| Product Number | 06R3430 |
| Product Name | Fuse, Ptc Reset, 90V, 2.5A, Radial; Product Range Multicomp Pro |
| Standards and Certifications | RoHS |