multicomp PRO Fuse, Ptc Reset, 90V, 1.35A, Radial; Product Range Multicomp Pro MC33180

Description
FUSE, PTC RESET, 90V, 1.35A, RADIAL; Product Range:MC33 Series; Voltage Rating:90VDC; Holding Current:1.35A; Tripping Current:2.7A; Time to Trip:9.6s; Fuse Shape:Round; Current Rating Max:40A; Lead Spacing:5.1mm; Diameter:14.5mm RoHS Compliant: Yes
Description
FUSE, PTC RESET, 90V, 1.35A, RADIAL; Product Range:MC33 Series; Voltage Rating:90VDC; Holding Current:1.35A; Tripping Current:2.7A; Time to Trip:9.6s; Fuse Shape:Round; Current Rating Max:40A; Lead Spacing:5.1mm; Diameter:14.5mm RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Fuse, PTC Reset, 90V, 1.35A, Radial (part number 06R3427) is a resettable fuse designed for use in a variety of electronic applications. It features a hold current of 1.35A and a trip current of 2.7A, with a maximum time to trip of 9.6 seconds. The fuse can withstand a maximum voltage of 90V and is capable of handling fault currents up to 40A. Constructed with tin-plated copper leads and a flame-retardant epoxy insulating coating, this component is suitable for environments ranging from -40°C to 85°C. The radial leaded design allows for easy integration into circuits, and it complies with RoHS standards. This product is recognized by UL under file E345437, ensuring its reliability and safety in various applications.

Datasheet Summary
Powered by GS/AI

The Fuse, PTC Reset, 90V, 1.35A, Radial (part number 06R3427) is a resettable fuse designed for use in a variety of electronic applications. It features a hold current of 1.35A and a trip current of 2.7A, with a maximum time to trip of 9.6 seconds. The fuse can withstand a maximum voltage of 90V and is capable of handling fault currents up to 40A. Constructed with tin-plated copper leads and a flame-retardant epoxy insulating coating, this component is suitable for environments ranging from -40°C to 85°C. The radial leaded design allows for easy integration into circuits, and it complies with RoHS standards. This product is recognized by UL under file E345437, ensuring its reliability and safety in various applications.

Suppliers

Company
Product
Description
Supplier Links
Fuse, Ptc Reset, 90V, 1.35A, Radial; Product Range Multicomp Pro - 06R3427 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Ptc Reset, 90V, 1.35A, Radial; Product Range Multicomp Pro
06R3427
Fuse, Ptc Reset, 90V, 1.35A, Radial; Product Range Multicomp Pro 06R3427
FUSE, PTC RESET, 90V, 1.35A, RADIAL; Product Range:MC33 Series; Voltage Rating:90VDC; Holding Current:1.35A; Tripping Current:2.7A; Time to Trip:9.6s; Fuse Shape:Round; Current Rating Max:40A; Lead Spacing:5.1mm; Diameter:14.5mm RoHS Compliant: Yes

FUSE, PTC RESET, 90V, 1.35A, RADIAL; Product Range:MC33 Series; Voltage Rating:90VDC; Holding Current:1.35A; Tripping Current:2.7A; Time to Trip:9.6s; Fuse Shape:Round; Current Rating Max:40A; Lead Spacing:5.1mm; Diameter:14.5mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resettable PTCs
Product Number 06R3427
Product Name Fuse, Ptc Reset, 90V, 1.35A, Radial; Product Range Multicomp Pro
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data