multicomp PRO Fuse, Ptc Reset, 90V, 1.1A, Radial; Product Range Multicomp Pro MC33179

Description
FUSE, PTC RESET, 90V, 1.1A, RADIAL; Product Range:MC33 Series; Voltage Rating:90VDC; Holding Current:1.1A; Tripping Current:2.2A; Time to Trip:8.2s; Fuse Shape:Round; Current Rating Max:40A; Lead Spacing:5.1mm; Diameter:13mm RoHS Compliant: Yes
Datasheet
Description
FUSE, PTC RESET, 90V, 1.1A, RADIAL; Product Range:MC33 Series; Voltage Rating:90VDC; Holding Current:1.1A; Tripping Current:2.2A; Time to Trip:8.2s; Fuse Shape:Round; Current Rating Max:40A; Lead Spacing:5.1mm; Diameter:13mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse, Ptc Reset, 90V, 1.1A, Radial; Product Range Multicomp Pro - 06R3426 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Ptc Reset, 90V, 1.1A, Radial; Product Range Multicomp Pro
06R3426
Fuse, Ptc Reset, 90V, 1.1A, Radial; Product Range Multicomp Pro 06R3426
FUSE, PTC RESET, 90V, 1.1A, RADIAL; Product Range:MC33 Series; Voltage Rating:90VDC; Holding Current:1.1A; Tripping Current:2.2A; Time to Trip:8.2s; Fuse Shape:Round; Current Rating Max:40A; Lead Spacing:5.1mm; Diameter:13mm RoHS Compliant: Yes

FUSE, PTC RESET, 90V, 1.1A, RADIAL; Product Range:MC33 Series; Voltage Rating:90VDC; Holding Current:1.1A; Tripping Current:2.2A; Time to Trip:8.2s; Fuse Shape:Round; Current Rating Max:40A; Lead Spacing:5.1mm; Diameter:13mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resettable PTCs
Product Number 06R3426
Product Name Fuse, Ptc Reset, 90V, 1.1A, Radial; Product Range Multicomp Pro
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data