FUSE, PTC RESET, 90V, 900mA, RADIAL; Product Range:MC33 Series; Voltage Rating:90VDC; Holding Current:900mA; Tripping Current:1.8A; Time to Trip:7.2s; Fuse Shape:Round; Current Rating Max:40A; Lead Spacing:5.1mm; Diameter:11.7mm RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resettable PTCs |
| Product Number | 06R3425 |
| Product Name | Fuse, Ptc Reset, 90V, 900Ma, Radial; Product Range Multicomp Pro |
| Standards and Certifications | RoHS |