multicomp PRO Fuse, Ptc Reset, 90V, 500Ma, Radial; Product Range Multicomp Pro MC33175

Description
FUSE, PTC RESET, 90V, 500mA, RADIAL; Product Range:MC33 Series; Voltage Rating:90VDC; Holding Current:500mA; Tripping Current:1A; Time to Trip:4s; Fuse Shape:Round; Current Rating Max:40A; Lead Spacing:5.1mm; Diameter:7.9mm; Length:-RoHS Compliant: Yes
Datasheet
Description
FUSE, PTC RESET, 90V, 500mA, RADIAL; Product Range:MC33 Series; Voltage Rating:90VDC; Holding Current:500mA; Tripping Current:1A; Time to Trip:4s; Fuse Shape:Round; Current Rating Max:40A; Lead Spacing:5.1mm; Diameter:7.9mm; Length:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse, Ptc Reset, 90V, 500Ma, Radial; Product Range Multicomp Pro - 06R3422 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Ptc Reset, 90V, 500Ma, Radial; Product Range Multicomp Pro
06R3422
Fuse, Ptc Reset, 90V, 500Ma, Radial; Product Range Multicomp Pro 06R3422
FUSE, PTC RESET, 90V, 500mA, RADIAL; Product Range:MC33 Series; Voltage Rating:90VDC; Holding Current:500mA; Tripping Current:1A; Time to Trip:4s; Fuse Shape:Round; Current Rating Max:40A; Lead Spacing:5.1mm; Diameter:7.9mm; Length:-RoHS Compliant: Yes

FUSE, PTC RESET, 90V, 500mA, RADIAL; Product Range:MC33 Series; Voltage Rating:90VDC; Holding Current:500mA; Tripping Current:1A; Time to Trip:4s; Fuse Shape:Round; Current Rating Max:40A; Lead Spacing:5.1mm; Diameter:7.9mm; Length:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resettable PTCs
Product Number 06R3422
Product Name Fuse, Ptc Reset, 90V, 500Ma, Radial; Product Range Multicomp Pro
Trigger Current 1 amps
Unlock Full Specs
to access all available technical data

Similar Products

Resettable PTC Fuses -  - OptiFuse
Specs
Configuration Single Device
Mounting / Packaging Surface Mount Technology (SMT / SMD); Radial Leads
Package Size 0603; 0805; 1206; 1812
View Details
PTC Resettable Fuses - MF-R075/90-AP-ND - DigiKey
Specs
Mounting / Packaging Through-Hole
Package Size Radial, Disc
Standards and Certifications cURus, TUV
View Details
Resettable PTC Fuses -  - OptiFuse
Specs
Configuration Single Device
Mounting / Packaging Surface Mount Technology (SMT / SMD); Radial Leads
Package Size 0603; 0805; 1206; 1812
View Details
PTC Resettable Fuses - 118-MF-LSMF110/60X-2CT-ND - DigiKey
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Package Size 2920 (7351 Metric), Concave
Tj -40 to 85 C (-40 to 185 F)
View Details