FUSE, PTC RESET, 90V, 400mA, RADIAL; Product Range:MC33 Series; Voltage Rating:90VDC; Holding Current:400mA; Tripping Current:800mA; Time to Trip:3.8s; Fuse Shape:Round; Current Rating Max:40A; Lead Spacing:5.1mm; Diameter:7.6mm RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resettable PTCs |
| Product Number | 06R3421 |
| Product Name | Fuse, Ptc Reset, 90V, 400Ma, Radial; Product Range Multicomp Pro |
| Standards and Certifications | RoHS |