multicomp PRO Fuse, Ptc Reset, 90V, 250Ma, Radial; Product Range Multicomp Pro MC33172

Description
FUSE, PTC RESET, 90V, 250mA, RADIAL; Product Range:MC33 Series; Voltage Rating:90VDC; Holding Current:250mA; Tripping Current:500mA; Time to Trip:2.5s; Fuse Shape:Round; Current Rating Max:40A; Lead Spacing:5.1mm; Diameter:7.4mm RoHS Compliant: Yes
Description
FUSE, PTC RESET, 90V, 250mA, RADIAL; Product Range:MC33 Series; Voltage Rating:90VDC; Holding Current:250mA; Tripping Current:500mA; Time to Trip:2.5s; Fuse Shape:Round; Current Rating Max:40A; Lead Spacing:5.1mm; Diameter:7.4mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Fuse, Ptc Reset, 90V, 250Ma, Radial; Product Range Multicomp Pro - 06R3419 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Ptc Reset, 90V, 250Ma, Radial; Product Range Multicomp Pro
06R3419
Fuse, Ptc Reset, 90V, 250Ma, Radial; Product Range Multicomp Pro 06R3419
FUSE, PTC RESET, 90V, 250mA, RADIAL; Product Range:MC33 Series; Voltage Rating:90VDC; Holding Current:250mA; Tripping Current:500mA; Time to Trip:2.5s; Fuse Shape:Round; Current Rating Max:40A; Lead Spacing:5.1mm; Diameter:7.4mm RoHS Compliant: Yes

FUSE, PTC RESET, 90V, 250mA, RADIAL; Product Range:MC33 Series; Voltage Rating:90VDC; Holding Current:250mA; Tripping Current:500mA; Time to Trip:2.5s; Fuse Shape:Round; Current Rating Max:40A; Lead Spacing:5.1mm; Diameter:7.4mm RoHS Compliant: Yes

Supplier's Site
Fuse, Ptc Reset, Radial, 90V, 250Ma; Thermistor Mounting Multicomp Pro - 58AJ2485 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Ptc Reset, Radial, 90V, 250Ma; Thermistor Mounting Multicomp Pro
58AJ2485
Fuse, Ptc Reset, Radial, 90V, 250Ma; Thermistor Mounting Multicomp Pro 58AJ2485
FUSE, PTC RESET, RADIAL, 90V, 250MA; Thermistor Mounting:Through Hole; Product Range:MC33 Series; Holding Current:250mA; Tripping Current:500mA; Voltage Rating:90VDC; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; RoHS Compliant: Yes

FUSE, PTC RESET, RADIAL, 90V, 250MA; Thermistor Mounting:Through Hole; Product Range:MC33 Series; Holding Current:250mA; Tripping Current:500mA; Voltage Rating:90VDC; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resettable PTCs Resettable PTCs
Product Number 06R3419 58AJ2485
Product Name Fuse, Ptc Reset, 90V, 250Ma, Radial; Product Range Multicomp Pro Fuse, Ptc Reset, Radial, 90V, 250Ma; Thermistor Mounting Multicomp Pro
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data