FUSE, PTC RESET, RADIAL, 60V, 100MA; Thermistor Mounting:Through Hole; Product Range:MC33 Series; Holding Current:100mA; Tripping Current:200mA; Voltage Rating:60VDC; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resettable PTCs |
| Product Number | 58AJ2482 |
| Product Name | Fuse, Ptc Reset, Radial, 60V, 100Ma; Thermistor Mounting Multicomp Pro |
| Standards and Certifications | RoHS |