multicomp PRO Fuse, Ptc Reset, 30V, 8A, Radial; Product Range Multicomp Pro MC33167

Description
FUSE, PTC RESET, 30V, 8A, RADIAL; Product Range:MC33 Series; Voltage Rating:30VDC; Holding Current:8A; Tripping Current:16A; Time to Trip:18.8s; Fuse Shape:Rectangular; Current Rating Max:100A; Lead Spacing:10.2mm; Diameter:- RoHS Compliant: Yes
Datasheet
Description
FUSE, PTC RESET, 30V, 8A, RADIAL; Product Range:MC33 Series; Voltage Rating:30VDC; Holding Current:8A; Tripping Current:16A; Time to Trip:18.8s; Fuse Shape:Rectangular; Current Rating Max:100A; Lead Spacing:10.2mm; Diameter:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse, Ptc Reset, 30V, 8A, Radial; Product Range Multicomp Pro - 06R3414 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Ptc Reset, 30V, 8A, Radial; Product Range Multicomp Pro
06R3414
Fuse, Ptc Reset, 30V, 8A, Radial; Product Range Multicomp Pro 06R3414
FUSE, PTC RESET, 30V, 8A, RADIAL; Product Range:MC33 Series; Voltage Rating:30VDC; Holding Current:8A; Tripping Current:16A; Time to Trip:18.8s; Fuse Shape:Rectangular; Current Rating Max:100A; Lead Spacing:10.2mm; Diameter:- RoHS Compliant: Yes

FUSE, PTC RESET, 30V, 8A, RADIAL; Product Range:MC33 Series; Voltage Rating:30VDC; Holding Current:8A; Tripping Current:16A; Time to Trip:18.8s; Fuse Shape:Rectangular; Current Rating Max:100A; Lead Spacing:10.2mm; Diameter:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resettable PTCs
Product Number 06R3414
Product Name Fuse, Ptc Reset, 30V, 8A, Radial; Product Range Multicomp Pro
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data