FUSE, PTC RESET, RADIAL, 30V, 5A; Thermistor Mounting:Through Hole; Product Range:MC33 Series; Holding Current:5A; Tripping Current:10A; Voltage Rating:30VDC; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; RoHS Compliant: Yes
FUSE, PTC RESET, 30V, 5A, RADIAL; Product Range:MC33 Series; Voltage Rating:30VDC; Holding Current:5A; Tripping Current:10A; Time to Trip:14.5s; Fuse Shape:Rectangular; Current Rating Max:100A; Lead Spacing:10.2mm; Diameter:- RoHS Compliant: Yes
| Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resettable PTCs | Resettable PTCs |
| Product Number | 58AJ2479 | 06R3412 |
| Product Name | Fuse, Ptc Reset, Radial, 30V, 5A; Thermistor Mounting Multicomp Pro | Fuse, Ptc Reset, 30V, 5A, Radial; Product Range Multicomp Pro |
| Standards and Certifications | RoHS | RoHS |