multicomp PRO Fuse, Ptc Reset, Radial, 30V, 1.6A; Thermistor Mounting Multicomp Pro MC33160

Description
FUSE, PTC RESET, RADIAL, 30V, 1.6A; Thermistor Mounting:Through Hole; Product Range:MC33 Series; Holding Current:1.6A; Tripping Current:3.2A; Voltage Rating:30VDC; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; RoHS Compliant: Yes
Description
FUSE, PTC RESET, RADIAL, 30V, 1.6A; Thermistor Mounting:Through Hole; Product Range:MC33 Series; Holding Current:1.6A; Tripping Current:3.2A; Voltage Rating:30VDC; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Fuse, Ptc Reset, Radial, 30V, 1.6A; Thermistor Mounting Multicomp Pro - 58AJ2474 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Ptc Reset, Radial, 30V, 1.6A; Thermistor Mounting Multicomp Pro
58AJ2474
Fuse, Ptc Reset, Radial, 30V, 1.6A; Thermistor Mounting Multicomp Pro 58AJ2474
FUSE, PTC RESET, RADIAL, 30V, 1.6A; Thermistor Mounting:Through Hole; Product Range:MC33 Series; Holding Current:1.6A; Tripping Current:3.2A; Voltage Rating:30VDC; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; RoHS Compliant: Yes

FUSE, PTC RESET, RADIAL, 30V, 1.6A; Thermistor Mounting:Through Hole; Product Range:MC33 Series; Holding Current:1.6A; Tripping Current:3.2A; Voltage Rating:30VDC; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resettable PTCs
Product Number 58AJ2474
Product Name Fuse, Ptc Reset, Radial, 30V, 1.6A; Thermistor Mounting Multicomp Pro
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data