FUSE, PTC RESET, 30V, 900mA, RADIAL; Product Range:MC33 Series; Voltage Rating:30VDC; Holding Current:900mA; Tripping Current:1.8A; Time to Trip:5.9s; Fuse Shape:Rectangular; Current Rating Max:100A; Lead Spacing:5.1mm; Diameter:- RoHS Compliant: Yes
FUSE, PTC RESET, RADIAL, 30V, 900MA; Thermistor Mounting:Through Hole; Product Range:MC33 Series; Holding Current:900mA; Tripping Current:1.8A; Voltage Rating:30VDC; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; RoHS Compliant: Yes
| Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resettable PTCs | Resettable PTCs |
| Product Number | 06R3404 | 58AJ2472 |
| Product Name | Fuse, Ptc Reset, 30V, 900Ma, Radial; Product Range Multicomp Pro | Fuse, Ptc Reset, Radial, 30V, 900Ma; Thermistor Mounting Multicomp Pro |
| Standards and Certifications | RoHS | RoHS |