multicomp PRO Fuse, Ptc Reset, 250V, 160Ma, Radial; Product Range Multicomp MC33156

Description
FUSE, PTC RESET, 250V, 160mA, RADIAL; Product Range:MC33 Series; Voltage Rating:250VAC; Holding Current:160mA; Tripping Current:320mA; Time to Trip:7s; Fuse Shape:Rectangular; Current Rating Max:3A; Lead Spacing:5mm; Diameter:- RoHS Compliant: Yes
Description
FUSE, PTC RESET, 250V, 160mA, RADIAL; Product Range:MC33 Series; Voltage Rating:250VAC; Holding Current:160mA; Tripping Current:320mA; Time to Trip:7s; Fuse Shape:Rectangular; Current Rating Max:3A; Lead Spacing:5mm; Diameter:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Fuse, Ptc Reset, 250V, 160Ma, Radial; Product Range Multicomp - 06R3403 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Ptc Reset, 250V, 160Ma, Radial; Product Range Multicomp
06R3403
Fuse, Ptc Reset, 250V, 160Ma, Radial; Product Range Multicomp 06R3403
FUSE, PTC RESET, 250V, 160mA, RADIAL; Product Range:MC33 Series; Voltage Rating:250VAC; Holding Current:160mA; Tripping Current:320mA; Time to Trip:7s; Fuse Shape:Rectangular; Current Rating Max:3A; Lead Spacing:5mm; Diameter:- RoHS Compliant: Yes

FUSE, PTC RESET, 250V, 160mA, RADIAL; Product Range:MC33 Series; Voltage Rating:250VAC; Holding Current:160mA; Tripping Current:320mA; Time to Trip:7s; Fuse Shape:Rectangular; Current Rating Max:3A; Lead Spacing:5mm; Diameter:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resettable PTCs
Product Number 06R3403
Product Name Fuse, Ptc Reset, 250V, 160Ma, Radial; Product Range Multicomp
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data