FUSE, PTC RESET, 250V, 150mA, RADIAL; Product Range:MC33 Series; Voltage Rating:250VAC; Holding Current:150mA; Tripping Current:300mA; Time to Trip:4s; Fuse Shape:Rectangular; Current Rating Max:3A; Lead Spacing:5mm; Diameter:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resettable PTCs |
| Product Number | 06R3402 |
| Product Name | Fuse, Ptc Reset, 250V, 150Ma, Radial; Product Range Multicomp Pro |
| Standards and Certifications | RoHS |