FUSE, PTC RESET, 60V, 120mA, RADIAL; Product Range:MC33 Series; Voltage Rating:60VDC; Holding Current:120mA; Tripping Current:240mA; Time to Trip:2s; Fuse Shape:Rectangular; Current Rating Max:3A; Lead Spacing:5mm; Diameter:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resettable PTCs |
| Product Number | 06R3401 |
| Product Name | Fuse, Ptc Reset, 60V, 120Ma, Radial; Product Range Multicomp Pro |
| Standards and Certifications | RoHS |