FUSE, PTC RESET, RADIAL, 16V, 5A; Thermistor Mounting:Through Hole; Product Range:MC33 Series; Holding Current:5A; Tripping Current:8.5A; Voltage Rating:16VDC; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resettable PTCs |
| Product Number | 58AJ2470 |
| Product Name | Fuse, Ptc Reset, Radial, 16V, 5A; Thermistor Mounting Multicomp Pro |
| Standards and Certifications | RoHS |