multicomp PRO Fuse, Ptc Reset, 16V, 4A, Radial; Product Range Multicomp Pro MC33152

Description
FUSE, PTC RESET, 16V, 4A, RADIAL; Product Range:MC33 Series; Voltage Rating:16VDC; Holding Current:4A; Tripping Current:6.8A; Time to Trip:3.5s; Fuse Shape:Rectangular; Current Rating Max:100A; Lead Spacing:5.1mm; Diameter:- RoHS Compliant: Yes
Datasheet
Description
FUSE, PTC RESET, 16V, 4A, RADIAL; Product Range:MC33 Series; Voltage Rating:16VDC; Holding Current:4A; Tripping Current:6.8A; Time to Trip:3.5s; Fuse Shape:Rectangular; Current Rating Max:100A; Lead Spacing:5.1mm; Diameter:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse, Ptc Reset, 16V, 4A, Radial; Product Range Multicomp Pro - 06R3399 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Ptc Reset, 16V, 4A, Radial; Product Range Multicomp Pro
06R3399
Fuse, Ptc Reset, 16V, 4A, Radial; Product Range Multicomp Pro 06R3399
FUSE, PTC RESET, 16V, 4A, RADIAL; Product Range:MC33 Series; Voltage Rating:16VDC; Holding Current:4A; Tripping Current:6.8A; Time to Trip:3.5s; Fuse Shape:Rectangular; Current Rating Max:100A; Lead Spacing:5.1mm; Diameter:- RoHS Compliant: Yes

FUSE, PTC RESET, 16V, 4A, RADIAL; Product Range:MC33 Series; Voltage Rating:16VDC; Holding Current:4A; Tripping Current:6.8A; Time to Trip:3.5s; Fuse Shape:Rectangular; Current Rating Max:100A; Lead Spacing:5.1mm; Diameter:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resettable PTCs
Product Number 06R3399
Product Name Fuse, Ptc Reset, 16V, 4A, Radial; Product Range Multicomp Pro
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data