multicomp PRO Switch, Pushbutton, Dpst, 16A, 250V; Product Range Multicomp MC3310-051-05

Description
SWITCH, PUSHBUTTON, DPST, 16A, 250V; Product Range:-; Contact Configuration:DPST; Switch Operation:On-Off; Pushbutton Actuator Style:Rectangular; Actuator / Cap Colour:Green; Contact Current AC Max:16A; Contact Voltage VAC:250V RoHS Compliant: Yes
Datasheet
Description
SWITCH, PUSHBUTTON, DPST, 16A, 250V; Product Range:-; Contact Configuration:DPST; Switch Operation:On-Off; Pushbutton Actuator Style:Rectangular; Actuator / Cap Colour:Green; Contact Current AC Max:16A; Contact Voltage VAC:250V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Pushbutton, Dpst, 16A, 250V; Product Range Multicomp - 74M3095 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Pushbutton, Dpst, 16A, 250V; Product Range Multicomp
74M3095
Switch, Pushbutton, Dpst, 16A, 250V; Product Range Multicomp 74M3095
SWITCH, PUSHBUTTON, DPST, 16A, 250V; Product Range:-; Contact Configuration:DPST; Switch Operation:On-Off; Pushbutton Actuator Style:Rectangular; Actuator / Cap Colour:Green; Contact Current AC Max:16A; Contact Voltage VAC:250V RoHS Compliant: Yes

SWITCH, PUSHBUTTON, DPST, 16A, 250V; Product Range:-; Contact Configuration:DPST; Switch Operation:On-Off; Pushbutton Actuator Style:Rectangular; Actuator / Cap Colour:Green; Contact Current AC Max:16A; Contact Voltage VAC:250V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pushbutton Switches
Product Number 74M3095
Product Name Switch, Pushbutton, Dpst, 16A, 250V; Product Range Multicomp
Switch Function On-Off
Unlock Full Specs
to access all available technical data

Similar Products

22mm Momentary Push Button 800F PB - 800FD-F3X20 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Terminal Type Screw
View Details
Push Button Switches - 1-2364700-1 - TE Connectivity
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
Configuration Normally Open (NO); Normally Closed (NC)
View Details
Splashproof, Momentary Action, MIL-PRF-8805/99 - PE2 - OTTO Controls
Specs
Switch Function Momentary Contact
Features DustProof
Min. Actuating Force 4.5 lbs (2.04 kg)
View Details
Air Transmitter - MPT - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details