multicomp PRO Fan Power Cord; For Use With Multicomp Pro MC33049

Description
FAN POWER CORD; For Use With:Axial Fans; Voltage Rating:300V; Fan Side Connector:45° Angle Plug; Current Rating:-; Cable Length:72"; Product Range:-; Accessory Type:Fan Power Cord; Equipment Side Connector:NEMA 1-15P Plug RoHS Compliant: Yes
Datasheet
Description
FAN POWER CORD; For Use With:Axial Fans; Voltage Rating:300V; Fan Side Connector:45° Angle Plug; Current Rating:-; Cable Length:72"; Product Range:-; Accessory Type:Fan Power Cord; Equipment Side Connector:NEMA 1-15P Plug RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fan Power Cord; For Use With Multicomp Pro - 87P0767 - Newark, An Avnet Company
Chicago, IL, United States
Fan Power Cord; For Use With Multicomp Pro
87P0767
Fan Power Cord; For Use With Multicomp Pro 87P0767
FAN POWER CORD; For Use With:Axial Fans; Voltage Rating:300V; Fan Side Connector:45° Angle Plug; Current Rating:-; Cable Length:72"; Product Range:-; Accessory Type:Fan Power Cord; Equipment Side Connector:NEMA 1-15P Plug RoHS Compliant: Yes

FAN POWER CORD; For Use With:Axial Fans; Voltage Rating:300V; Fan Side Connector:45° Angle Plug; Current Rating:-; Cable Length:72"; Product Range:-; Accessory Type:Fan Power Cord; Equipment Side Connector:NEMA 1-15P Plug RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 87P0767
Product Name Fan Power Cord; For Use With Multicomp Pro
Application Industrial/Commercial Fans and Blowers
Unlock Full Specs
to access all available technical data

Similar Products

Type 7F.20 - Filter Fan - 7F20823055500 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 324 to 356 SCFM (550 to 605 m³/hr)
Nominal Power 76 to 116 watts
View Details
SANYO DENKI Cooling Fans - Long Life Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Electrical - Climate Control - Filtered Fans - PF330DCT12LGSL2 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Nominal Voltage 24 volts
Nominal Power 12 watts
View Details