multicomp PRO Fan Power Cord; For Use With Multicomp Pro MC33020

Description
FAN POWER CORD; For Use With:Axial Fans; Voltage Rating:300V; Fan Side Connector:Straight Plug; Current Rating:-; Cable Length:48"; Product Range:-; Accessory Type:Fan Power Cord; Equipment Side Connector:Blunt Cut Wire Leads RoHS Compliant: Yes
Datasheet
Description
FAN POWER CORD; For Use With:Axial Fans; Voltage Rating:300V; Fan Side Connector:Straight Plug; Current Rating:-; Cable Length:48"; Product Range:-; Accessory Type:Fan Power Cord; Equipment Side Connector:Blunt Cut Wire Leads RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fan Power Cord; For Use With Multicomp Pro - 87P0754 - Newark, An Avnet Company
Chicago, IL, United States
Fan Power Cord; For Use With Multicomp Pro
87P0754
Fan Power Cord; For Use With Multicomp Pro 87P0754
FAN POWER CORD; For Use With:Axial Fans; Voltage Rating:300V; Fan Side Connector:Straight Plug; Current Rating:-; Cable Length:48"; Product Range:-; Accessory Type:Fan Power Cord; Equipment Side Connector:Blunt Cut Wire Leads RoHS Compliant: Yes

FAN POWER CORD; For Use With:Axial Fans; Voltage Rating:300V; Fan Side Connector:Straight Plug; Current Rating:-; Cable Length:48"; Product Range:-; Accessory Type:Fan Power Cord; Equipment Side Connector:Blunt Cut Wire Leads RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 87P0754
Product Name Fan Power Cord; For Use With Multicomp Pro
Application Industrial/Commercial Fans and Blowers
Unlock Full Specs
to access all available technical data

Similar Products

ADDA Cooling Fans - Blowers - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Centrifugal Blower (radial)
Thickness/Length 0.28 to 1.26 inch (7 to 32 mm)
View Details
ACCESSORIES, FAN, 230 VAC FANS (50/60 HZ.), 4.7 INCHES, 105 CFM - 70164095 - Allied Electronics, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 100 SCFM (170 m³/hr)
Maximum Sound Level 50 dbA
View Details
Axial Fans - 2557270 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 91.11 SCFM (155 m³/hr)
Nominal Voltage 12 volts
View Details
Light Strip, Led, 100-240Vac, Magnet; Power Rating Stego - 01X0589 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
Nominal Power 5 watts
View Details