multicomp PRO Axial Fan, 120Mm, 115Vac, 260Ma; Nominal Rated Voltage Ac Multicomp MC32926

Description
AXIAL FAN, 120MM, 115VAC, 260mA; Nominal Rated Voltage AC:115V; Fan Frame Type:Square; Fan Frame Size:119mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:117CFM; Noise Rating:50dBA; Power Rating:20W; IP Rating:- RoHS Compliant: Yes
Datasheet
Description
AXIAL FAN, 120MM, 115VAC, 260mA; Nominal Rated Voltage AC:115V; Fan Frame Type:Square; Fan Frame Size:119mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:117CFM; Noise Rating:50dBA; Power Rating:20W; IP Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Axial Fan, 120Mm, 115Vac, 260Ma; Nominal Rated Voltage Ac Multicomp - 71P8704 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 120Mm, 115Vac, 260Ma; Nominal Rated Voltage Ac Multicomp
71P8704
Axial Fan, 120Mm, 115Vac, 260Ma; Nominal Rated Voltage Ac Multicomp 71P8704
AXIAL FAN, 120MM, 115VAC, 260mA; Nominal Rated Voltage AC:115V; Fan Frame Type:Square; Fan Frame Size:119mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:117CFM; Noise Rating:50dBA; Power Rating:20W; IP Rating:- RoHS Compliant: Yes

AXIAL FAN, 120MM, 115VAC, 260mA; Nominal Rated Voltage AC:115V; Fan Frame Type:Square; Fan Frame Size:119mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:117CFM; Noise Rating:50dBA; Power Rating:20W; IP Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 71P8704
Product Name Axial Fan, 120Mm, 115Vac, 260Ma; Nominal Rated Voltage Ac Multicomp
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 117 SCFM (199 m³/hr)
Nominal Voltage 115 volts
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fans - 1759802 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 128 SCFM (218 m³/hr)
Blower/Fan Type Axial Fan
View Details
Ptc Heater, 13W, Ac/dc 120-240 V, 60Mm, Cable 340Mm Stego - 71Y7466 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details
ADDA Cooling Fans - Waterproof Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Thickness/Length 0.98 to 1.50 inch (25 to 38 mm)
View Details
Electrical - Climate Control - Filtered Fans - PF67000T12LGSL - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Nominal Voltage 115 volts
Nominal Power 120 watts
View Details