multicomp PRO Axial Fan, 92Mm, 12Vdc, 470Ma; Supply Voltage Vdc Multicomp MC32923

Description
AXIAL FAN, 92MM, 12VDC, 470mA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:92mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:91.7CFM; Noise Rating:50.3dBA; Power Rating:5.6W; Rated Speed:3800rpm RoHS Compliant: Yes
Datasheet
Description
AXIAL FAN, 92MM, 12VDC, 470mA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:92mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:91.7CFM; Noise Rating:50.3dBA; Power Rating:5.6W; Rated Speed:3800rpm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Axial Fan, 92Mm, 12Vdc, 470Ma; Supply Voltage Vdc Multicomp - 71P8701 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 92Mm, 12Vdc, 470Ma; Supply Voltage Vdc Multicomp
71P8701
Axial Fan, 92Mm, 12Vdc, 470Ma; Supply Voltage Vdc Multicomp 71P8701
AXIAL FAN, 92MM, 12VDC, 470mA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:92mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:91.7CFM; Noise Rating:50.3dBA; Power Rating:5.6W; Rated Speed:3800rpm RoHS Compliant: Yes

AXIAL FAN, 92MM, 12VDC, 470mA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:92mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:91.7CFM; Noise Rating:50.3dBA; Power Rating:5.6W; Rated Speed:3800rpm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 71P8701
Product Name Axial Fan, 92Mm, 12Vdc, 470Ma; Supply Voltage Vdc Multicomp
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 91.7 SCFM (156 m³/hr)
Nominal Voltage 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Supply Voltage Vdc Finder - 92X8693 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 32.4 SCFM (55.07 m³/hr)
Nominal Voltage 24 volts
View Details
SANYO DENKI Cooling Fans - Low Power Consumption Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Electrical - Climate Control - Filtered Fans - PF22000T12BK - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Nominal Voltage 115 volts
Nominal Power 20 watts
View Details
Filter Fan Plus- Airflow Direction
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 200 to 232 SCFM (339 to 394 m³/hr)
Nominal Voltage 115 volts
View Details