multicomp PRO Axial Fan, 80Mm, 12Vdc, 90Ma; Supply Voltage Vdc Multicomp MC32914

Description
AXIAL FAN, 80MM, 12VDC, 90mA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:25mm; Bearing Type:Precision Ball Bearing; Air Flow - CFM:33CFM; Noise Rating:28dBA; Power Rating:1W; IP Rating:- RoHS Compliant: Yes
Datasheet
Description
AXIAL FAN, 80MM, 12VDC, 90mA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:25mm; Bearing Type:Precision Ball Bearing; Air Flow - CFM:33CFM; Noise Rating:28dBA; Power Rating:1W; IP Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Axial Fan, 80Mm, 12Vdc, 90Ma; Supply Voltage Vdc Multicomp - 71P8692 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 80Mm, 12Vdc, 90Ma; Supply Voltage Vdc Multicomp
71P8692
Axial Fan, 80Mm, 12Vdc, 90Ma; Supply Voltage Vdc Multicomp 71P8692
AXIAL FAN, 80MM, 12VDC, 90mA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:25mm; Bearing Type:Precision Ball Bearing; Air Flow - CFM:33CFM; Noise Rating:28dBA; Power Rating:1W; IP Rating:- RoHS Compliant: Yes

AXIAL FAN, 80MM, 12VDC, 90mA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:25mm; Bearing Type:Precision Ball Bearing; Air Flow - CFM:33CFM; Noise Rating:28dBA; Power Rating:1W; IP Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 71P8692
Product Name Axial Fan, 80Mm, 12Vdc, 90Ma; Supply Voltage Vdc Multicomp
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 33 SCFM (56.09 m³/hr)
Nominal Voltage 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Type 7F.20 - Filter Fan - 7F2081201020 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 14.12 to 17.06 SCFM (24 to 29 m³/hr)
Nominal Power 27 to 21 watts
View Details
SANYO DENKI Cooling Fans - Splash Proof Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Electrical - Climate Control - Filtered Fans - DPF67000A115WH - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 560 SCFM (952 m³/hr)
Nominal Voltage 115 volts
View Details