multicomp PRO Axial Fan, 17Mm, 5Vdc, 160Ma; Supply Voltage Vdc Multicomp MC32901

Description
AXIAL FAN, 17MM, 5VDC, 160mA; Supply Voltage VDC:5V; Fan Frame Type:Square; Fan Frame Size:17mm; External Depth:8mm; Bearing Type:Vapo Bearing; Air Flow - CFM:0.9CFM; Noise Rating:25dBA; Power Rating:800mW; Rated Speed:20000rpm RoHS Compliant: Yes
Description
AXIAL FAN, 17MM, 5VDC, 160mA; Supply Voltage VDC:5V; Fan Frame Type:Square; Fan Frame Size:17mm; External Depth:8mm; Bearing Type:Vapo Bearing; Air Flow - CFM:0.9CFM; Noise Rating:25dBA; Power Rating:800mW; Rated Speed:20000rpm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Axial Fan, 17Mm, 5Vdc, 160Ma; Supply Voltage Vdc Multicomp - 71P8678 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 17Mm, 5Vdc, 160Ma; Supply Voltage Vdc Multicomp
71P8678
Axial Fan, 17Mm, 5Vdc, 160Ma; Supply Voltage Vdc Multicomp 71P8678
AXIAL FAN, 17MM, 5VDC, 160mA; Supply Voltage VDC:5V; Fan Frame Type:Square; Fan Frame Size:17mm; External Depth:8mm; Bearing Type:Vapo Bearing; Air Flow - CFM:0.9CFM; Noise Rating:25dBA; Power Rating:800mW; Rated Speed:20000rpm RoHS Compliant: Yes

AXIAL FAN, 17MM, 5VDC, 160mA; Supply Voltage VDC:5V; Fan Frame Type:Square; Fan Frame Size:17mm; External Depth:8mm; Bearing Type:Vapo Bearing; Air Flow - CFM:0.9CFM; Noise Rating:25dBA; Power Rating:800mW; Rated Speed:20000rpm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 71P8678
Product Name Axial Fan, 17Mm, 5Vdc, 160Ma; Supply Voltage Vdc Multicomp
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 0.9000 SCFM (1.53 m³/hr)
Nominal Voltage 5 volts
Unlock Full Specs
to access all available technical data

Similar Products

ADDA Cooling Fans - Waterproof Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Thickness/Length 0.98 to 1.50 inch (25 to 38 mm)
View Details
Type 7F.20 - Filter Fan - 7F2081204250 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 147 to 174 SCFM (250 to 295 m³/hr)
Nominal Power 42 to 48 watts
View Details
Electrical - Climate Control - Filtered Fans - PF66000T3RLG460 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 462 SCFM (785 m³/hr)
Nominal Voltage 460 volts
View Details
Backward Curved Fan - N88-56008 - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 8500 SCFM (14448 m³/hr)
Maximum Static Pressure 0.9900 in H2O (1.85 Torr)
View Details