multicomp PRO Switch, Tactile, Spst-No, 50Ma, Though Hole; Product Range Multicomp Pro MC32877

Description
SWITCH, TACTILE, SPST-NO, 50mA, THOUGH HOLE; Product Range:DTSG-2 Series; Illumination:Non Illuminated; Actuation Type:Top; Actuator / Cap Colour:Red; Contact Configuration:SPST-N O; Contact Current DC Max:50mA; Operating Force:260gf RoHS Compliant: Yes
Datasheet
Description
SWITCH, TACTILE, SPST-NO, 50mA, THOUGH HOLE; Product Range:DTSG-2 Series; Illumination:Non Illuminated; Actuation Type:Top; Actuator / Cap Colour:Red; Contact Configuration:SPST-N O; Contact Current DC Max:50mA; Operating Force:260gf RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Tactile, Spst-No, 50Ma, Though Hole; Product Range Multicomp Pro - 67P3656 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Tactile, Spst-No, 50Ma, Though Hole; Product Range Multicomp Pro
67P3656
Switch, Tactile, Spst-No, 50Ma, Though Hole; Product Range Multicomp Pro 67P3656
SWITCH, TACTILE, SPST-NO, 50mA, THOUGH HOLE; Product Range:DTSG-2 Series; Illumination:Non Illuminated; Actuation Type:Top; Actuator / Cap Colour:Red; Contact Configuration:SPST-N O; Contact Current DC Max:50mA; Operating Force:260gf RoHS Compliant: Yes

SWITCH, TACTILE, SPST-NO, 50mA, THOUGH HOLE; Product Range:DTSG-2 Series; Illumination:Non Illuminated; Actuation Type:Top; Actuator / Cap Colour:Red; Contact Configuration:SPST-NO; Contact Current DC Max:50mA; Operating Force:260gf RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Touch Switches and Tactile Switches
Product Number 67P3656
Product Name Switch, Tactile, Spst-No, 50Ma, Though Hole; Product Range Multicomp Pro
Configuration Normally Open (NO)
Unlock Full Specs
to access all available technical data

Similar Products

Push Button Switches - 1346518 - RS Components, Ltd.
Specs
Actuator Specifications Cap
Switching Mechanism Double Pole, Double Throw (DPDT); Double pole double throw (dpdt)
Terminal Type Solder Terminals; Solder pin
View Details
4 suppliers
Sealed, Latching Pushbutton - P9M - OTTO Controls
Specs
Switch Function Alternate Contact (Push-Push)
Features Weather resistant or waterproof
Min. Actuating Force 0.8 lbs (0.3401 kg)
View Details
B3F Tactile Switch - B3F-5100 - Aratas America LLC
Specs
Switch Dimensions 4.3 x 12 x 12 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.3 lbs (0.1295 kg)
View Details
5 suppliers
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details