multicomp PRO Switch, Tactile, Spst-No, 50Ma, Though Hole; Product Range Multicomp Pro MC32876

Description
SWITCH, TACTILE, SPST-NO, 50mA, THOUGH HOLE; Product Range:DTSG-2 Series; Illumination:Non Illuminated; Actuation Type:Top; Actuator / Cap Colour:Brown; Contact Configuration:SPST-N O; Contact Current DC Max:50mA RoHS Compliant: Yes
Datasheet
Description
SWITCH, TACTILE, SPST-NO, 50mA, THOUGH HOLE; Product Range:DTSG-2 Series; Illumination:Non Illuminated; Actuation Type:Top; Actuator / Cap Colour:Brown; Contact Configuration:SPST-N O; Contact Current DC Max:50mA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Tactile, Spst-No, 50Ma, Though Hole; Product Range Multicomp Pro - 67P3655 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Tactile, Spst-No, 50Ma, Though Hole; Product Range Multicomp Pro
67P3655
Switch, Tactile, Spst-No, 50Ma, Though Hole; Product Range Multicomp Pro 67P3655
SWITCH, TACTILE, SPST-NO, 50mA, THOUGH HOLE; Product Range:DTSG-2 Series; Illumination:Non Illuminated; Actuation Type:Top; Actuator / Cap Colour:Brown; Contact Configuration:SPST-N O; Contact Current DC Max:50mA RoHS Compliant: Yes

SWITCH, TACTILE, SPST-NO, 50mA, THOUGH HOLE; Product Range:DTSG-2 Series; Illumination:Non Illuminated; Actuation Type:Top; Actuator / Cap Colour:Brown; Contact Configuration:SPST-NO; Contact Current DC Max:50mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Touch Switches and Tactile Switches
Product Number 67P3655
Product Name Switch, Tactile, Spst-No, 50Ma, Though Hole; Product Range Multicomp Pro
Configuration Normally Open (NO)
Unlock Full Specs
to access all available technical data

Similar Products

Tactile Switches - 486-7046-ND - DigiKey
Specs
Actuator Specifications Standard
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
3 suppliers
RGB Illuminated, Sealed, Momentary Action Pushbuttons - LP9 - OTTO Controls
Specs
Switch Function Momentary Contact
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
Features Illuminated Switch
View Details
B3W-9 Illuminated Tactile Switch - B3W-9002-R1R - Aratas America LLC
Specs
Switch Dimensions 11 x 10 x 10 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.5 lbs (0.2304 kg)
View Details
4 suppliers
Tactile Switches - 36-5173-ND - DigiKey
Keystone Electronics Corp.
Specs
Switch Type Dome Switch
Actuator Specifications Snap Dome
Switch Function Momentary Contact
View Details
2 suppliers