multicomp PRO Switch, Tactile, Spst-No, 50Ma, Though Hole; Product Range Multicomp Pro MC32869

Description
SWITCH, TACTILE, SPST-NO, 50mA, THOUGH HOLE; Product Range:DTSA-6 Series; Illumination:Non Illuminated; Actuation Type:Top; Actuator / Cap Colour:Brown; Contact Configuration:SPST-N O; Contact Current DC Max:50mA RoHS Compliant: Yes
Datasheet
Description
SWITCH, TACTILE, SPST-NO, 50mA, THOUGH HOLE; Product Range:DTSA-6 Series; Illumination:Non Illuminated; Actuation Type:Top; Actuator / Cap Colour:Brown; Contact Configuration:SPST-N O; Contact Current DC Max:50mA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Tactile, Spst-No, 50Ma, Though Hole; Product Range Multicomp Pro - 67P3648 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Tactile, Spst-No, 50Ma, Though Hole; Product Range Multicomp Pro
67P3648
Switch, Tactile, Spst-No, 50Ma, Though Hole; Product Range Multicomp Pro 67P3648
SWITCH, TACTILE, SPST-NO, 50mA, THOUGH HOLE; Product Range:DTSA-6 Series; Illumination:Non Illuminated; Actuation Type:Top; Actuator / Cap Colour:Brown; Contact Configuration:SPST-N O; Contact Current DC Max:50mA RoHS Compliant: Yes

SWITCH, TACTILE, SPST-NO, 50mA, THOUGH HOLE; Product Range:DTSA-6 Series; Illumination:Non Illuminated; Actuation Type:Top; Actuator / Cap Colour:Brown; Contact Configuration:SPST-NO; Contact Current DC Max:50mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Touch Switches and Tactile Switches
Product Number 67P3648
Product Name Switch, Tactile, Spst-No, 50Ma, Though Hole; Product Range Multicomp Pro
Configuration Normally Open (NO)
Unlock Full Specs
to access all available technical data

Similar Products

Tactile Switches - 486-1931-2-ND - DigiKey
Specs
Actuator Specifications Standard
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
4 suppliers
Hall Effect Linear Output Pushbutton Switch - HPL - OTTO Controls
Specs
Switch Function Momentary Contact
Features Weather resistant or waterproof
Min. Actuating Force 3.0 lbs (1.36 kg)
View Details
B3W-9 Illuminated Tactile Switch - B3W-9002-R1C - Aratas America LLC
Specs
Switch Dimensions 11 x 10 x 10 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.5 lbs (0.2304 kg)
View Details
4 suppliers
Mini Four Leg Key Pad Dome - 5134TR - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Switch Type Dome Switch
Features Available in Tape and Reel Packaging
Min. Actuating Force 0.6 lbs (0.2806 kg)
View Details
4 suppliers