SWITCH, TACTILE SPST-NO 50mA, SMD J-HOOK; Product Range:MCDTSJW-6 Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Round Button; Actuating Force:180gf; Contact Rating:50mA at 12VDC; IP Rating:-RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Touch Switches and Tactile Switches |
| Product Number | 67P3631 |
| Product Name | Switch, Tactile Spst-No 50Ma, Smd J-Hook; Product Range Multicomp Pro |
| Terminal Type | Surface Mount Technology; Surface Mount |
Gullwing
J-Lead