multicomp PRO Switch, Tactile Spst, 50Ma, Through Hole; Product Range Multicomp Pro MC32835

Description
SWITCH, TACTILE SPST, 50mA, THROUGH HOLE; Product Range:MCDTSA-6 Series; Actuator Orientation:Side Actuated; Switch Mounting:Through Hole; Actuator Style:Round Button; Actuating Force:160gf; Contact Rating:50mA at 12VDC; IP Rating:- RoHS Compliant: Yes
Datasheet
Description
SWITCH, TACTILE SPST, 50mA, THROUGH HOLE; Product Range:MCDTSA-6 Series; Actuator Orientation:Side Actuated; Switch Mounting:Through Hole; Actuator Style:Round Button; Actuating Force:160gf; Contact Rating:50mA at 12VDC; IP Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Tactile Spst, 50Ma, Through Hole; Product Range Multicomp Pro - 67P3620 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Tactile Spst, 50Ma, Through Hole; Product Range Multicomp Pro
67P3620
Switch, Tactile Spst, 50Ma, Through Hole; Product Range Multicomp Pro 67P3620
SWITCH, TACTILE SPST, 50mA, THROUGH HOLE; Product Range:MCDTSA-6 Series; Actuator Orientation:Side Actuated; Switch Mounting:Through Hole; Actuator Style:Round Button; Actuating Force:160gf; Contact Rating:50mA at 12VDC; IP Rating:- RoHS Compliant: Yes

SWITCH, TACTILE SPST, 50mA, THROUGH HOLE; Product Range:MCDTSA-6 Series; Actuator Orientation:Side Actuated; Switch Mounting:Through Hole; Actuator Style:Round Button; Actuating Force:160gf; Contact Rating:50mA at 12VDC; IP Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Touch Switches and Tactile Switches
Product Number 67P3620
Product Name Switch, Tactile Spst, 50Ma, Through Hole; Product Range Multicomp Pro
Terminal Type Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Tactile Switches - 486-4287-ND - DigiKey
Specs
Actuator Specifications Standard
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
3 suppliers
Hall Effect Linear Output Pushbutton Switch - HPL - OTTO Controls
Specs
Switch Function Momentary Contact
Features Weather resistant or waterproof
Min. Actuating Force 3.0 lbs (1.36 kg)
View Details
B3W-9 Illuminated Tactile Switch - B3W-9010-HG1N - Aratas America LLC
Specs
Switch Dimensions 11 x 12 x 12 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.4 lbs (0.1601 kg)
View Details
4 suppliers
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details