multicomp PRO Switch, Tactile Spst, 50Ma, Through Hole; Product Range Multicomp Pro MC32831

Description
SWITCH, TACTILE SPST, 50mA, THROUGH HOLE; Product Range:MCDTS-6 Series; Actuator Orientation:Top Actuated; Switch Mounting:Through Hole; Actuator Style:Round Button; Actuating Force:160gf; Contact Rating:50mA at 12VDC; IP Rating:- RoHS Compliant: Yes
Datasheet
Description
SWITCH, TACTILE SPST, 50mA, THROUGH HOLE; Product Range:MCDTS-6 Series; Actuator Orientation:Top Actuated; Switch Mounting:Through Hole; Actuator Style:Round Button; Actuating Force:160gf; Contact Rating:50mA at 12VDC; IP Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Tactile Spst, 50Ma, Through Hole; Product Range Multicomp Pro - 67P3616 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Tactile Spst, 50Ma, Through Hole; Product Range Multicomp Pro
67P3616
Switch, Tactile Spst, 50Ma, Through Hole; Product Range Multicomp Pro 67P3616
SWITCH, TACTILE SPST, 50mA, THROUGH HOLE; Product Range:MCDTS-6 Series; Actuator Orientation:Top Actuated; Switch Mounting:Through Hole; Actuator Style:Round Button; Actuating Force:160gf; Contact Rating:50mA at 12VDC; IP Rating:- RoHS Compliant: Yes

SWITCH, TACTILE SPST, 50mA, THROUGH HOLE; Product Range:MCDTS-6 Series; Actuator Orientation:Top Actuated; Switch Mounting:Through Hole; Actuator Style:Round Button; Actuating Force:160gf; Contact Rating:50mA at 12VDC; IP Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Touch Switches and Tactile Switches
Product Number 67P3616
Product Name Switch, Tactile Spst, 50Ma, Through Hole; Product Range Multicomp Pro
Terminal Type Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Tactile Switches - 486-3459-ND - DigiKey
Specs
Actuator Specifications Standard
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
4 suppliers
Lower Cost, Hall Effect, Momentary Action Pushbutton Switch - HP7C - OTTO Controls
Specs
Switch Type Dome Switch
Switch Function Momentary Contact
Features Weather resistant or waterproof
View Details
Tactile Switches - SW978-ND - DigiKey
Specs
Switch Type Dome Switch
Actuator Specifications Snap Dome
Switch Function Momentary Contact
View Details
2 suppliers
Maxi Four Leg Key Pad Dome - 5174TR - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Switch Type Dome Switch
Features Available in Tape and Reel Packaging
Min. Actuating Force 0.6 lbs (0.2806 kg)
View Details
4 suppliers