multicomp PRO Fan Power Cord; For Use With Multicomp Pro MC32805

Description
FAN POWER CORD; For Use With:Axial Fans; Voltage Rating:300V; Fan Side Connector:Right Angle Plug; Current Rating:-; Cable Length:36"; Product Range:-; Accessory Type:Fan Power Cord; Equipment Side Connector:NEMA 1-15P Plug RoHS Compliant: Yes
Datasheet
Description
FAN POWER CORD; For Use With:Axial Fans; Voltage Rating:300V; Fan Side Connector:Right Angle Plug; Current Rating:-; Cable Length:36"; Product Range:-; Accessory Type:Fan Power Cord; Equipment Side Connector:NEMA 1-15P Plug RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fan Power Cord; For Use With Multicomp Pro - 56P3001 - Newark, An Avnet Company
Chicago, IL, United States
Fan Power Cord; For Use With Multicomp Pro
56P3001
Fan Power Cord; For Use With Multicomp Pro 56P3001
FAN POWER CORD; For Use With:Axial Fans; Voltage Rating:300V; Fan Side Connector:Right Angle Plug; Current Rating:-; Cable Length:36"; Product Range:-; Accessory Type:Fan Power Cord; Equipment Side Connector:NEMA 1-15P Plug RoHS Compliant: Yes

FAN POWER CORD; For Use With:Axial Fans; Voltage Rating:300V; Fan Side Connector:Right Angle Plug; Current Rating:-; Cable Length:36"; Product Range:-; Accessory Type:Fan Power Cord; Equipment Side Connector:NEMA 1-15P Plug RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 56P3001
Product Name Fan Power Cord; For Use With Multicomp Pro
Application Industrial/Commercial Fans and Blowers
Unlock Full Specs
to access all available technical data

Similar Products

Type 7F.21 - Reverse flow filter fan - 7F2182301020 - Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 14.12 to 17.06 SCFM (24 to 29 m³/hr)
Nominal Power 23 to 18 watts
View Details
ADDA Cooling Fans - AC Cooling Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type 50/60 Hz AC
View Details
Electrical - Climate Control - Filtered Fans - PF43000T12BK - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Nominal Voltage 115 volts
Nominal Power 40 watts
View Details
Thermostat, Electronic Hygrostat, 230 Vac, 1.6 A, Co Stego - 12R2458 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details