multicomp PRO Terminal, Ring, Uninsulated, 2Awg, 5.3Mm; Stud Size - Metric Multicomp Pro MC32779

Description
TERMINAL, RING, UNINSULATED, 2AWG, 5.3MM; Stud Size - Metric:M5; Stud Size - Imperial:#10; Wire Size AWG Max:2AWG; Conductor Area CSA:38mm²; Product Range:MC32 Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes
Datasheet
Description
TERMINAL, RING, UNINSULATED, 2AWG, 5.3MM; Stud Size - Metric:M5; Stud Size - Imperial:#10; Wire Size AWG Max:2AWG; Conductor Area CSA:38mm²; Product Range:MC32 Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal, Ring, Uninsulated, 2Awg, 5.3Mm; Stud Size - Metric Multicomp Pro - 93R5012 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring, Uninsulated, 2Awg, 5.3Mm; Stud Size - Metric Multicomp Pro
93R5012
Terminal, Ring, Uninsulated, 2Awg, 5.3Mm; Stud Size - Metric Multicomp Pro 93R5012
TERMINAL, RING, UNINSULATED, 2AWG, 5.3MM; Stud Size - Metric:M5; Stud Size - Imperial:#10; Wire Size AWG Max:2AWG; Conductor Area CSA:38mm²; Product Range:MC32 Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

TERMINAL, RING, UNINSULATED, 2AWG, 5.3MM; Stud Size - Metric:M5; Stud Size - Imperial:#10; Wire Size AWG Max:2AWG; Conductor Area CSA:38mm²; Product Range:MC32 Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 93R5012
Product Name Terminal, Ring, Uninsulated, 2Awg, 5.3Mm; Stud Size - Metric Multicomp Pro
Contact Size (AWG) ? to 2 AWG
Unlock Full Specs
to access all available technical data

Similar Products