multicomp PRO Terminal, Ring Tongue, 8.4Mm, Crimp; Stud Size - Metric Multicomp Pro MC32776

Description
TERMINAL, RING TONGUE, 8.4MM, CRIMP; Stud Size - Metric:M8; Stud Size - Imperial:5/16"; Wire Size AWG Max:0000AWG; Conductor Area CSA:-; Product Range:MC32 Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes
Datasheet
Description
TERMINAL, RING TONGUE, 8.4MM, CRIMP; Stud Size - Metric:M8; Stud Size - Imperial:5/16"; Wire Size AWG Max:0000AWG; Conductor Area CSA:-; Product Range:MC32 Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal, Ring Tongue, 8.4Mm, Crimp; Stud Size - Metric Multicomp Pro - 57P6053 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, 8.4Mm, Crimp; Stud Size - Metric Multicomp Pro
57P6053
Terminal, Ring Tongue, 8.4Mm, Crimp; Stud Size - Metric Multicomp Pro 57P6053
TERMINAL, RING TONGUE, 8.4MM, CRIMP; Stud Size - Metric:M8; Stud Size - Imperial:5/16"; Wire Size AWG Max:0000AWG; Conductor Area CSA:-; Product Range:MC32 Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

TERMINAL, RING TONGUE, 8.4MM, CRIMP; Stud Size - Metric:M8; Stud Size - Imperial:5/16"; Wire Size AWG Max:0000AWG; Conductor Area CSA:-; Product Range:MC32 Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 57P6053
Product Name Terminal, Ring Tongue, 8.4Mm, Crimp; Stud Size - Metric Multicomp Pro
Contact Size (AWG) ? to 0.0 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Push-in X connector - QBX-3/16T-U - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
View Details
Cable entries - cable entries - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Gigabit Ethernet Media - 1585A-DD8JD - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Gender Female / Jack
Geometry Right Angle
View Details