multicomp PRO Terminal, Ring Tongue, 10.5Mm, Crimp; Stud Size - Metric Multicomp Pro MC32773

Description
TERMINAL, RING TONGUE, 10.5MM, CRIMP; Stud Size - Metric:M10; Stud Size - Imperial:3/8"; Wire Size AWG Max:0000AWG; Conductor Area CSA:-; Product Range:MC32 Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes
Datasheet
Description
TERMINAL, RING TONGUE, 10.5MM, CRIMP; Stud Size - Metric:M10; Stud Size - Imperial:3/8"; Wire Size AWG Max:0000AWG; Conductor Area CSA:-; Product Range:MC32 Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal, Ring Tongue, 10.5Mm, Crimp; Stud Size - Metric Multicomp Pro - 56P5602 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, 10.5Mm, Crimp; Stud Size - Metric Multicomp Pro
56P5602
Terminal, Ring Tongue, 10.5Mm, Crimp; Stud Size - Metric Multicomp Pro 56P5602
TERMINAL, RING TONGUE, 10.5MM, CRIMP; Stud Size - Metric:M10; Stud Size - Imperial:3/8"; Wire Size AWG Max:0000AWG; Conductor Area CSA:-; Product Range:MC32 Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

TERMINAL, RING TONGUE, 10.5MM, CRIMP; Stud Size - Metric:M10; Stud Size - Imperial:3/8"; Wire Size AWG Max:0000AWG; Conductor Area CSA:-; Product Range:MC32 Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 56P5602
Product Name Terminal, Ring Tongue, 10.5Mm, Crimp; Stud Size - Metric Multicomp Pro
Contact Size (AWG) ? to 0.0 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
PB Backplane Female Right Angle Power Connector - 80318-4 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details